SLEEVED BARREL STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
DIMENSION 1.154 INCH LENGTH
PFS16 MODEL
NSI Industries LLC
Done
Datasheet
Description
SLEEVED BARREL STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
DIMENSION 1.154 INCH LENGTH
PFS16 MODEL
SLEEVED BARREL STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
DIMENSION 1.154 INCH LENGTH
PFS16 MODEL