NSI Industries LLC Female Disconnect PF22-157N

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 1 INCH L X 0.128 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PF MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 1 INCH L X 0.128 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - PF22-157N - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
PF22-157N
Female Disconnect PF22-157N
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 1 INCH L X 0.128 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PF MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • 0.157 INCH TAB SIZE
  • OVERALL DIMENSION 1 INCH L X 0.128 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • PF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PF22-157N
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details