NSI Industries LLC Female Disconnect PF22-157

Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 0.68 INCH L X 0.194 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION PF MODEL
Datasheet
Description
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 0.68 INCH L X 0.194 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - PF22-157 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
PF22-157
Female Disconnect PF22-157
SILVER COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH TAB SIZE OVERALL DIMENSION 0.68 INCH L X 0.194 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION PF MODEL
  • SILVER COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.157 INCH TAB SIZE
  • OVERALL DIMENSION 0.68 INCH L X 0.194 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • PF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PF22-157
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details