NSI Industries LLC Wiring Duct PC3040-LS-W

Description
SLOTTED TYPE PVC MATERIAL WHITE FINISH 6 FT 72 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 36 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet
Description
SLOTTED TYPE PVC MATERIAL WHITE FINISH 6 FT 72 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 36 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC3040-LS-W - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC3040-LS-W
Wiring Duct PC3040-LS-W
SLOTTED TYPE PVC MATERIAL WHITE FINISH 6 FT 72 LENGTH IN INCH 3 INCH 3 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 36 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • WHITE FINISH
  • 6 FT
  • 72 LENGTH IN INCH
  • 3 INCH
  • 3 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 6 LENGTH IN FT
  • CSA APPROVAL
  • 3/16 INCH X 3/4 INCH SLOT MOUNTING
  • 36 FT STANDARD PACKAGE
  • 1 COVER INCLUDED
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC3040-LS-W
Product Name Wiring Duct
Wire Duct Style Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot WIre Ducts  with Lid - B25x60S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Cable Trunking - 3012056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details