NSI Industries LLC Wiring Duct PC2040-LS

Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 4 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
Datasheet
Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 4 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC2040-LS - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC2040-LS
Wiring Duct PC2040-LS
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 4 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 2 INCH
  • 4 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 72 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 8 MM
  • FINGER WIDTH 10 MM
  • APPLICATION WIRE RETAINER
  • PC-LS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC2040-LS
Product Name Wiring Duct
Wire Duct Style Slotted
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1442162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Standard Slot Wire Ducts with Lid - B60x25S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details