NSI Industries LLC Wiring Duct PC2030

Description
SOLID TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT APPLICATION WIRE RETAINER PC MODEL
Datasheet
Description
SOLID TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT APPLICATION WIRE RETAINER PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC2030 - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC2030
Wiring Duct PC2030
SOLID TYPE PVC MATERIAL GRAY FINISH 72 INCH 2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT APPLICATION WIRE RETAINER PC MODEL
  • SOLID TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 2 INCH
  • 3 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 72 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • APPLICATION WIRE RETAINER
  • PC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC2030
Product Name Wiring Duct
Wire Duct Style Slotless
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B40x40US-W/R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Cable Trunking - 2339184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details