NSI Industries LLC Wiring Duct PC2020-LSN-W

Description
NARROW SLOTTED TYPE PVC MATERIAL WHITE FINISH 72 INCH 2 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
Datasheet
Description
NARROW SLOTTED TYPE PVC MATERIAL WHITE FINISH 72 INCH 2 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC2020-LSN-W - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC2020-LSN-W
Wiring Duct PC2020-LSN-W
NARROW SLOTTED TYPE PVC MATERIAL WHITE FINISH 72 INCH 2 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
  • NARROW SLOTTED TYPE
  • PVC MATERIAL
  • WHITE FINISH
  • 72 INCH
  • 2 INCH
  • 2 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 72 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 4 MM
  • FINGER WIDTH 5 MM
  • APPLICATION WIRE RETAINER
  • PC-LSN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC2020-LSN-W
Product Name Wiring Duct
Wire Duct Style Slotted
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B100x60US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details