NSI Industries LLC Wiring Duct PC2010-LS

Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 1 INCH 1 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 72 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet
Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 1 INCH 1 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 72 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC2010-LS - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC2010-LS
Wiring Duct PC2010-LS
SLOTTED TYPE PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 1 INCH 1 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 3/16 INCH X 3/4 INCH SLOT MOUNTING 72 FT STANDARD PACKAGE 1 COVER INCLUDED HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN PC MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 6 FT
  • 72 LENGTH IN INCH
  • 2 INCH
  • 2 WIDTH IN INCH
  • 1 INCH
  • 1 HEIGHT IN INCH
  • 6 LENGTH IN FT
  • CSA APPROVAL
  • 3/16 INCH X 3/4 INCH SLOT MOUNTING
  • 72 FT STANDARD PACKAGE
  • 1 COVER INCLUDED
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • PC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC2010-LS
Product Name Wiring Duct
Wire Duct Style Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B60x25US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 1442157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details