NSI Industries LLC Wiring Duct PC1530-LS

Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1-1/2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
Datasheet
Description
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1-1/2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC1530-LS - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC1530-LS
Wiring Duct PC1530-LS
SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1-1/2 INCH 3 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 8 MM FINGER WIDTH 10 MM APPLICATION WIRE RETAINER PC-LS MODEL
  • SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 1-1/2 INCH
  • 3 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 72 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 8 MM
  • FINGER WIDTH 10 MM
  • APPLICATION WIRE RETAINER
  • PC-LS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC1530-LS
Product Name Wiring Duct
Wire Duct Style Slotted
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B80x100US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 598620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene
Colors Available White
Standard Length 1.64 ft (0.5000 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details