NSI Industries LLC Wiring Duct PC1020-LSN

Description
NARROW SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
Datasheet
Description
NARROW SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Duct - PC1020-LSN - NSI Industries LLC
Huntersville, NC, USA
Wiring Duct
PC1020-LSN
Wiring Duct PC1020-LSN
NARROW SLOTTED TYPE PVC MATERIAL GRAY FINISH 72 INCH 1 INCH 2 INCH CSA APPROVAL ADHESIVE BACK MOUNTING 72 FT STANDARD PACKAGE YES COVER INCLUDED COVER TYPE SNAP FIT SLOT WIDTH 4 MM FINGER WIDTH 5 MM APPLICATION WIRE RETAINER PC-LSN MODEL
  • NARROW SLOTTED TYPE
  • PVC MATERIAL
  • GRAY FINISH
  • 72 INCH
  • 1 INCH
  • 2 INCH
  • CSA APPROVAL
  • ADHESIVE BACK MOUNTING
  • 72 FT STANDARD PACKAGE
  • YES COVER INCLUDED
  • COVER TYPE SNAP FIT
  • SLOT WIDTH 4 MM
  • FINGER WIDTH 5 MM
  • APPLICATION WIRE RETAINER
  • PC-LSN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wiring Ducts
Product Number PC1020-LSN
Product Name Wiring Duct
Wire Duct Style Slotted
Material PVC
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot WIre Ducts  with Lid - B60x40S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 2374049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details