PAA12 -- MECHANICAL SINGLE CABLE TAP
NSI Industries LLC
Mechanical Single Cable Tap
PAA12
Description
HEAT TREATED HIGH STRENGTH ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
ONE BOLT, PARALLEL GROOVE INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
STANDARD PACKAGE 12 PER CARTON
Description
HEAT TREATED HIGH STRENGTH ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
ONE BOLT, PARALLEL GROOVE INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
STANDARD PACKAGE 12 PER CARTON
Datasheet
Suppliers
Mechanical Single Cable Tap
PAA12
HEAT TREATED HIGH STRENGTH ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
ONE BOLT, PARALLEL GROOVE INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
STANDARD PACKAGE 12 PER CARTON
- HEAT TREATED HIGH STRENGTH ALUMINUM ALLOY BODY, GALVANIZED STEEL HARDWARE MATERIAL
- 2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
- 2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 4/0 AWG (ACSR), 4/0 AWG SOLID (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
- ONE BOLT, PARALLEL GROOVE INSTALLATION
- COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
- STANDARD PACKAGE 12 PER CARTON
Datasheet
Technical Specifications
|
Product Category
|
Busbars and Busways |
|
Product Number
|
PAA12 |
|
Product Name
|
Mechanical Single Cable Tap |
|
Busbar Type
|
Single Conductor
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Configuration
Other
Voltage Ranges
3 Phase
Amp Rating
63 amps
View Details
Busbar Type
Single Conductor
Amp Rating
28 amps
View Details
Busbar Type
Single Conductor
Busbar (Conductor) Material
Copper
Voltage Configuration
Three Phase International Configuration
View Details