CABLE CLAMP TYPE
NYLON 66 MATERIAL
BLACK COLOR
0.79 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
NCH MODEL
NSI Industries LLC
Done
Datasheet
Description
CABLE CLAMP TYPE
NYLON 66 MATERIAL
BLACK COLOR
0.79 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
NCH MODEL
CABLE CLAMP TYPE
NYLON 66 MATERIAL
BLACK COLOR
0.79 INCH
0.5 INCH
0.18 INCH DIA HOLE, SCREW MOUNTING
100 STANDARD PACKAGE
0.25 INCH BUNDLE DIAMETER
NCH MODEL