NSI Industries LLC Cable Tie Strap/Clamp NC-500

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.22 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.22 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-500 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-500
Cable Tie Strap/Clamp NC-500
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 1.22 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.5 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 1.22 INCH
  • 0.375 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.5 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-500
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15/45 Mounting Clamp 2 or 4 pole - 1462G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 475192 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.386 inch (9.8 mm)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers