NSI Industries LLC Cable Tie Strap/Clamp NC-125-0

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.78 INCH 0.378 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.78 INCH 0.378 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-125-0 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-125-0
Cable Tie Strap/Clamp NC-125-0
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.78 INCH 0.378 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.78 INCH
  • 0.378 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-125-0
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 1720828 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.500 inch (12.7 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 4 or 8pole - 1462G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details