NSI Industries LLC Mechanical Single Cable Tap N-8

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.854 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.145 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.854 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.145 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-8 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-8
Mechanical Single Cable Tap N-8
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.854 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.145 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE
  • 8 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 0.854 INCH L X 0.472 INCH W
  • WIRE DIAMETER RANGE 0.057 TO 0.145 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-8
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 8496272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 100 amps
View Details
ADP Busbars - 1TC83-80A - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details