NSI Industries LLC Mechanical Single Cable Tap N-4L

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING NUMBER OF WIRES 3 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING NUMBER OF WIRES 3 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-4L - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-4L
Mechanical Single Cable Tap N-4L
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING NUMBER OF WIRES 3 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • NUMBER OF WIRES 3
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-4L
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050216-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 30 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/66 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details