NSI Industries LLC Mechanical Single Cable Tap N-3SP

Description
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR), 3 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.258 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR), 3 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.258 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-3SP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-3SP
Mechanical Single Cable Tap N-3SP
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR), 3 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.258 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
  • TIN PLATED COPPER MATERIAL
  • 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR), 8 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 4 AWG (ACSR), 3 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.128 TO 0.258 INCH
  • INCLUDES NUT, SPACER AND PRESSURE PAD
  • N-SP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-3SP
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 8496279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 100 amps
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar - 2P25U3H/58 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details