NSI Industries LLC Mechanical Single Cable Tap N-350

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4/0 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.44 INCH L X 1.22 INCH W WIRE DIAMETER RANGE 0.528 TO 0.682 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4/0 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.44 INCH L X 1.22 INCH W WIRE DIAMETER RANGE 0.528 TO 0.682 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-350 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-350
Mechanical Single Cable Tap N-350
HIGH STRENGTH COPPER ALLOY MATERIAL 4/0 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.44 INCH L X 1.22 INCH W WIRE DIAMETER RANGE 0.528 TO 0.682 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 4/0 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL (COPPER), (19) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 2.44 INCH L X 1.22 INCH W
  • WIRE DIAMETER RANGE 0.528 TO 0.682 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-350
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Three Phase Busbar with Standard Spacing - 3P25U3/12 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details