NSI Industries LLC Mechanical Single Cable Tap N-3/0

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 12 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.007 INCH L X 1.102 INCH W WIRE DIAMETER RANGE 0.258 TO 0.47 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 12 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.007 INCH L X 1.102 INCH W WIRE DIAMETER RANGE 0.258 TO 0.47 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-3/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-3/0
Mechanical Single Cable Tap N-3/0
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE 12 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 2.007 INCH L X 1.102 INCH W WIRE DIAMETER RANGE 0.258 TO 0.47 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 2 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 12 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
  • 3/0 AWG STRANDED (COPPER), (7) 7 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 2.007 INCH L X 1.102 INCH W
  • WIRE DIAMETER RANGE 0.258 TO 0.47 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-3/0
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 2776178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar - 2P25U3H/62 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details