NSI Industries LLC Mechanical Single Cable Tap N-2SP

Description
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.316 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.316 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-2SP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-2SP
Mechanical Single Cable Tap N-2SP
TIN PLATED COPPER MATERIAL 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING WIRE DIAMETER RANGE 0.128 TO 0.316 INCH INCLUDES NUT, SPACER AND PRESSURE PAD N-SP MODEL
  • TIN PLATED COPPER MATERIAL
  • 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 8 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • WIRE DIAMETER RANGE 0.128 TO 0.316 INCH
  • INCLUDES NUT, SPACER AND PRESSURE PAD
  • N-SP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-2SP
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/8 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars - 1444831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 3 Phase
Amp Rating 63 amps
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details