NSI Industries LLC Mechanical Single Cable Tap N-2L

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL STANDARD PACKAGE 30 PER CARTON
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL STANDARD PACKAGE 30 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-2L - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-2L
Mechanical Single Cable Tap N-2L
HIGH STRENGTH COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL STANDARD PACKAGE 30 PER CARTON
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • STANDARD PACKAGE 30 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-2L
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Bus Bar Mounting - BVM-F - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3S/34 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 1444834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 3 Phase
Amp Rating 63 amps
View Details