NSI Industries LLC Mechanical Single Cable Tap N-2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.162 TO 0.258 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.162 TO 0.258 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-2
Mechanical Single Cable Tap N-2
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.162 TO 0.258 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W
  • WIRE DIAMETER RANGE 0.162 TO 0.258 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet
Mechanical Single Cable Tap - N-2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-2
Mechanical Single Cable Tap N-2
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W WIRE DIAMETER RANGE 0.162 TO 0.258 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED (COPPER), (3) 7 AWG STRANDED, 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 1.153 INCH L X 0.748 INCH W
  • WIRE DIAMETER RANGE 0.162 TO 0.258 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-2
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with Standard Spacing - 1P18U1/2 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 1989860-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Busbars - 7761538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details