NSI Industries LLC Mechanical Single Cable Tap N-2/0SP

Description
SPLIT BOLT TYPE TIN PLATED COPPER MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 VOLT VOLTAGE RATING NUMBER OF CONDUCTOR 2 VOLTAGE RATING 600 VOLT SIZE 1.574 INCH LENGTH X 0.866 INCH HEIGHT APPLICATION WIRE TERMINATION N-SP MODEL
Datasheet
Description
SPLIT BOLT TYPE TIN PLATED COPPER MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 VOLT VOLTAGE RATING NUMBER OF CONDUCTOR 2 VOLTAGE RATING 600 VOLT SIZE 1.574 INCH LENGTH X 0.866 INCH HEIGHT APPLICATION WIRE TERMINATION N-SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-2/0SP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-2/0SP
Mechanical Single Cable Tap N-2/0SP
SPLIT BOLT TYPE TIN PLATED COPPER MATERIAL 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 VOLT VOLTAGE RATING NUMBER OF CONDUCTOR 2 VOLTAGE RATING 600 VOLT SIZE 1.574 INCH LENGTH X 0.866 INCH HEIGHT APPLICATION WIRE TERMINATION N-SP MODEL
  • SPLIT BOLT TYPE
  • TIN PLATED COPPER MATERIAL
  • 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 600 VOLT VOLTAGE RATING
  • NUMBER OF CONDUCTOR 2
  • VOLTAGE RATING 600 VOLT
  • SIZE 1.574 INCH LENGTH X 0.866 INCH HEIGHT
  • APPLICATION WIRE TERMINATION
  • N-SP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-2/0SP
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/60 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 7761538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details