NSI Industries LLC Mechanical Single Cable Tap N-1000

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL (COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 4 INCH L X 2.5 INCH W WIRE DIAMETER RANGE 0.815 TO 1.153 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL (COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 4 INCH L X 2.5 INCH W WIRE DIAMETER RANGE 0.815 TO 1.153 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-1000 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-1000
Mechanical Single Cable Tap N-1000
HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL (COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1000 KCMIL (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 4 INCH L X 2.5 INCH W WIRE DIAMETER RANGE 0.815 TO 1.153 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 500 KCMIL (COPPER) MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL (COPPER) MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
  • 1000 KCMIL (COPPER) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 4 INCH L X 2.5 INCH W
  • WIRE DIAMETER RANGE 0.815 TO 1.153 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-1000
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/42 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars & Terminals - 1599298-5 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details