NSI Industries LLC Mechanical Single Cable Tap N-10

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.787 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.116 INCH NUMBER OF WIRES 2 N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.787 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.116 INCH NUMBER OF WIRES 2 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-10 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-10
Mechanical Single Cable Tap N-10
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 0.787 INCH L X 0.472 INCH W WIRE DIAMETER RANGE 0.057 TO 0.116 INCH NUMBER OF WIRES 2 N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED (COPPER) MIN. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED (COPPER) MIN. TAP CONDUCTOR SIZE
  • 10 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 0.787 INCH L X 0.472 INCH W
  • WIRE DIAMETER RANGE 0.057 TO 0.116 INCH
  • NUMBER OF WIRES 2
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-10
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar - 2P18U3/82 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details