NSI Industries LLC Mechanical Single Cable Tap N-1/0

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.417 INCH L X 0.787 INCH W WIRE DIAMETER RANGE 0.204 TO 0.375 INCH N MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.417 INCH L X 0.787 INCH W WIRE DIAMETER RANGE 0.204 TO 0.375 INCH N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - N-1/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
N-1/0
Mechanical Single Cable Tap N-1/0
HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE 14 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING OVERALL DIMENSION 1.417 INCH L X 0.787 INCH W WIRE DIAMETER RANGE 0.204 TO 0.375 INCH N MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 4 AWG SOLID (COPPER) MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
  • 14 AWG SOLID (COPPER) MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED (COPPER), (3) 6 AWG STRANDED, 2 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • OVERALL DIMENSION 1.417 INCH L X 0.787 INCH W
  • WIRE DIAMETER RANGE 0.204 TO 0.375 INCH
  • N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number N-1/0
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar - 2P18U3S/52 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details