NSI Industries LLC Male Disconnect M22-250-3N

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.904 INCH L X 0.249 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.904 INCH L X 0.249 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - M22-250-3N - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
M22-250-3N
Male Disconnect M22-250-3N
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.904 INCH L X 0.249 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.904 INCH L X 0.249 INCH W
  • MATERIAL TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • APPLICATION WIRE TERMINATION
  • M MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number M22-250-3N
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Terminal Posts - 1796909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details