NSI Industries LLC Male Disconnect M16-250-3

Description
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.63 INCH L X 0.24 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION M MODEL
Datasheet
Description
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.63 INCH L X 0.24 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - M16-250-3 - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
M16-250-3
Male Disconnect M16-250-3
SILVER COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.63 INCH L X 0.24 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION M MODEL
  • SILVER COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.63 INCH L X 0.24 INCH W
  • MATERIAL TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • M MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number M16-250-3
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details