NSI Industries LLC Male Disconnect M16-187-2N

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.795 INCH L X 0.188 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.795 INCH L X 0.188 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - M16-187-2N - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
M16-187-2N
Male Disconnect M16-187-2N
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.795 INCH L X 0.188 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 300 V APPLICATION WIRE TERMINATION M MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.795 INCH L X 0.188 INCH W
  • MATERIAL TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • APPLICATION WIRE TERMINATION
  • M MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number M16-187-2N
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details