YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 1.061 INCH L X 0.249 INCH W
MATERIAL TIN PLATED COPPER
VOLTAGE RATING 300 V
APPLICATION WIRE TERMINATION
M MODEL
NSI Industries LLC
Done
Datasheet
Description
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 1.061 INCH L X 0.249 INCH W
MATERIAL TIN PLATED COPPER
VOLTAGE RATING 300 V
APPLICATION WIRE TERMINATION
M MODEL
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
50 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 1.061 INCH L X 0.249 INCH W
MATERIAL TIN PLATED COPPER
VOLTAGE RATING 300 V
APPLICATION WIRE TERMINATION
M MODEL