NSI Industries LLC Compression Cable Lug L75058

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 5-3/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/473/106 DIE INDEX 1-29/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 5-3/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/473/106 DIE INDEX 1-29/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L75058 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L75058
Compression Cable Lug L75058
TIN PLATED COPPER MATERIAL BLACK COLOR 5-3/4 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 17/24/473/106 DIE INDEX 1-29/32 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE STANDARD PACKAGE 3 PER CARTON L MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 5-3/4 INCH OVERALL LENGTH
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 17/24/473/106 DIE INDEX
  • 1-29/32 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L75058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/18 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Keystone Electronics Corp.
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details