NSI Industries LLC Compression Cable Lug L70048B

Description
COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
Datasheet
Description
COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L70048B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L70048B
Compression Cable Lug L70048B
COPPER MATERIAL COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
  • COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 535.3 DIESEL LOCOMOTIVE, 700 MCM COMM, 500 MCM ASTM, 400 MCM WELD CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 99 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L70048B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details