NSI Industries LLC Compression Cable Lug L6N

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 2/7/374/24 DIE INDEX 2.99 INCH L X 0.87 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 2/7/374/24 DIE INDEX 2.99 INCH L X 0.87 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L6N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L6N
Compression Cable Lug L6N
TIN PLATED COPPER MATERIAL BLUE COLOR 4.09 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 2/7/374/24 DIE INDEX 2.99 INCH L X 0.87 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4.09 INCH OVERALL LENGTH
  • 0.98 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2/7/374/24 DIE INDEX
  • 2.99 INCH L X 0.87 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.2 INCH
  • OUTER DIAMETER 0.3 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L6N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details