NSI Industries LLC Compression Cable Lug L600N-38

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 4.61 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 16/22/472/94 DIE INDEX 1.81 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 4.61 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 16/22/472/94 DIE INDEX 1.81 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L600N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L600N-38
Compression Cable Lug L600N-38
TIN PLATED COPPER MATERIAL GREEN COLOR 4.61 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 16/22/472/94 DIE INDEX 1.81 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 4.61 INCH OVERALL LENGTH
  • 2.24 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16/22/472/94 DIE INDEX
  • 1.81 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.93 INCH
  • OUTER DIAMETER 1.19 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L600N-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers