TIN PLATED COPPER MATERIAL
BROWN COLOR
4.57 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
LN MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.57 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
LN MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.57 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
LN MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.57 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS