TIN PLATED COPPER MATERIAL
BROWN COLOR
4.13 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.38 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.13 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.38 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.13 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.38 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
L MODEL
TIN PLATED COPPER MATERIAL
BROWN COLOR
4.13 INCH OVERALL LENGTH
2.24 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
500 KCMIL CONDUCTOR SIZE
5/8 INCH STUD SIZE
15/20/299/87 DIE INDEX
1.38 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
1 PAD HOLE(S)
LONG BARREL TYPE
INNER DIAMETER 0.84 INCH
OUTER DIAMETER 1.06 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS