NSI Industries LLC Compression Cable Lug L4N-14

Description
TIN PLATED COPPER MATERIAL GRAY COLOR 2-5/8 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 3/8/346/29 DIE INDEX 1/2 INCH W X 3/32 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 100 PER CARTON LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GRAY COLOR 2-5/8 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 3/8/346/29 DIE INDEX 1/2 INCH W X 3/32 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 100 PER CARTON LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L4N-14 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L4N-14
Compression Cable Lug L4N-14
TIN PLATED COPPER MATERIAL GRAY COLOR 2-5/8 INCH OVERALL LENGTH UL APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 3/8/346/29 DIE INDEX 1/2 INCH W X 3/32 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LONG BARREL TYPE STANDARD PACKAGE 100 PER CARTON LN MODEL
  • TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 2-5/8 INCH OVERALL LENGTH
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 3/8/346/29 DIE INDEX
  • 1/2 INCH W X 3/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • STANDARD PACKAGE 100 PER CARTON
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L4N-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details