NSI Industries LLC Compression Cable Lug L4048

Description
TIN PLATED COPPER MATERIAL PURPLE COLOR 2.79 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 1.06 INCH L X 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.53 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PURPLE COLOR 2.79 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 1.06 INCH L X 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.53 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L4048 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L4048
Compression Cable Lug L4048
TIN PLATED COPPER MATERIAL PURPLE COLOR 2.79 INCH OVERALL LENGTH 1.42 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10/15/54 DIE INDEX 1.06 INCH L X 1 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.53 INCH OUTER DIAMETER 0.69 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
  • TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • 2.79 INCH OVERALL LENGTH
  • 1.42 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 10/15/54 DIE INDEX
  • 1.06 INCH L X 1 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • INNER DIAMETER 0.53 INCH
  • OUTER DIAMETER 0.69 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L4048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details