NSI Industries LLC Compression Cable Lug L40048

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 1.97 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/19/470/76 DIE INDEX 1.38 INCH L X 1.39 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.76 INCH OUTER DIAMETER 0.95 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 1.97 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/19/470/76 DIE INDEX 1.38 INCH L X 1.39 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.76 INCH OUTER DIAMETER 0.95 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L40048 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L40048
Compression Cable Lug L40048
TIN PLATED COPPER MATERIAL BLUE COLOR 3.86 INCH OVERALL LENGTH 1.97 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 400 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 14/19/470/76 DIE INDEX 1.38 INCH L X 1.39 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE INNER DIAMETER 0.76 INCH OUTER DIAMETER 0.95 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.86 INCH OVERALL LENGTH
  • 1.97 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 400 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14/19/470/76 DIE INDEX
  • 1.38 INCH L X 1.39 INCH W X 0.18 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • INNER DIAMETER 0.76 INCH
  • OUTER DIAMETER 0.95 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L40048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details