NSI Industries LLC Compression Cable Lug L30N-38

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 3.50 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.81 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 3.50 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.81 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L30N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L30N-38
Compression Cable Lug L30N-38
TIN PLATED COPPER MATERIAL ORANGE COLOR 3.50 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.81 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 3.50 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 9/14/50 DIE INDEX
  • 1.81 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.49 INCH
  • OUTER DIAMETER 0.62 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L30N-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details