NSI Industries LLC Compression Cable Lug L2N

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 4.25 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 4/10/33 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 4.25 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 4/10/33 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L2N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L2N
Compression Cable Lug L2N
TIN PLATED COPPER MATERIAL BROWN COLOR 4.25 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 4/10/33 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.25 INCH OVERALL LENGTH
  • 1.1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 4/10/33 DIE INDEX
  • 2.99 INCH L X 0.81 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.31 INCH
  • OUTER DIAMETER 0.42 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Ring Terminals - 1788597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details