NSI Industries LLC Compression Cable Lug L2N-141

Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.52 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 4/10/33 DIE INDEX 1.26 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR 2.52 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 4/10/33 DIE INDEX 1.26 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L2N-141 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L2N-141
Compression Cable Lug L2N-141
TIN PLATED COPPER MATERIAL BROWN COLOR 2.52 INCH OVERALL LENGTH 1.1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 4/10/33 DIE INDEX 1.26 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 0.63 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.31 INCH OUTER DIAMETER 0.42 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 2.52 INCH OVERALL LENGTH
  • 1.1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 4/10/33 DIE INDEX
  • 1.26 INCH L X 0.6 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 0.63 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.31 INCH
  • OUTER DIAMETER 0.42 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L2N-141
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data