NSI Industries LLC Compression Cable Lug L250NB

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 4.96 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 2.99 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 4.96 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 2.99 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L250NB - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L250NB
Compression Cable Lug L250NB
TIN PLATED COPPER MATERIAL YELLOW COLOR 4.96 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 2.99 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 4.96 INCH OVERALL LENGTH
  • 1.61 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 11/16/62 DIE INDEX
  • 2.99 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • INNER DIAMETER 0.59 INCH
  • OUTER DIAMETER 0.75 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L-NB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L250NB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details