NSI Industries LLC Compression Cable Lug L25048B

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.03 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 1.06 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.03 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 1.06 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L25048B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L25048B
Compression Cable Lug L25048B
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.03 INCH OVERALL LENGTH 1.61 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/16/62 DIE INDEX 1.06 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-B MODEL
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.03 INCH OVERALL LENGTH
  • 1.61 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 11/16/62 DIE INDEX
  • 1.06 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • INNER DIAMETER 0.59 INCH
  • OUTER DIAMETER 0.75 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L-B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L25048B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details