NSI Industries LLC Compression Cable Lug L20N

Description
TIN PLATED COPPER MATERIAL BLACK COLOR 4.61 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 6/13/45 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR 4.61 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 6/13/45 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L20N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L20N
Compression Cable Lug L20N
TIN PLATED COPPER MATERIAL BLACK COLOR 4.61 INCH OVERALL LENGTH 1.38 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 6/13/45 DIE INDEX 2.99 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.44 INCH OUTER DIAMETER 0.56 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4.61 INCH OVERALL LENGTH
  • 1.38 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 6/13/45 DIE INDEX
  • 2.99 INCH L X 0.81 INCH W X 0.12 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.44 INCH
  • OUTER DIAMETER 0.56 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L20N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details