NSI Industries LLC Compression Cable Lug L100NB

Description
TIN PLATED COPPER MATERIAL WHITE COLOR 7.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/27/125 DIE INDEX 2.16 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 1.15 INCH OUTER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR 7.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/27/125 DIE INDEX 2.16 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 1.15 INCH OUTER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L100NB - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L100NB
Compression Cable Lug L100NB
TIN PLATED COPPER MATERIAL WHITE COLOR 7.12 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/27/125 DIE INDEX 2.16 INCH W PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, BELLED BARREL TYPE INNER DIAMETER 1.15 INCH OUTER DIAMETER 1.5 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS L-NB MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 7.12 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/27/125 DIE INDEX
  • 2.16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, BELLED BARREL TYPE
  • INNER DIAMETER 1.15 INCH
  • OUTER DIAMETER 1.5 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • L-NB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L100NB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details