NSI Industries LLC Mechanical Multiple Cable Tap ITW-3/0

Description
1/0 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 2.27 INCH L X 3.71 INCH W X 1.99 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLUE TEMPERATURE RATING 90 DEG C ITW MODEL
Datasheet
Description
1/0 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 2.27 INCH L X 3.71 INCH W X 1.99 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLUE TEMPERATURE RATING 90 DEG C ITW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - ITW-3/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
ITW-3/0
Mechanical Multiple Cable Tap ITW-3/0
1/0 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS BLUE[TM] BRAND TYPE INSULATED OVERALL DIMENSION 2.27 INCH L X 3.71 INCH W X 1.99 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLUE TEMPERATURE RATING 90 DEG C ITW MODEL
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS BLUE[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 2.27 INCH L X 3.71 INCH W X 1.99 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLUE
  • TEMPERATURE RATING 90 DEG C
  • ITW MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number ITW-3/0
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/33 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details