4/0 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS BLUE[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 2.51 INCH L X 3.94 INCH W X 2.29 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLUE
TEMPERATURE RATING 90 DEG C
ITW MODEL
NSI Industries LLC
Done
Datasheet
Description
4/0 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS BLUE[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 2.51 INCH L X 3.94 INCH W X 2.29 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLUE
TEMPERATURE RATING 90 DEG C
ITW MODEL
4/0 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS BLUE[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 2.51 INCH L X 3.94 INCH W X 2.29 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLUE
TEMPERATURE RATING 90 DEG C
ITW MODEL
4/0 AWG MIN. CONDUCTOR SIZE
250 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS BLUE[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 2.51 INCH L X 3.94 INCH W X 2.29 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT