250 KCMIL STRANDED MIN. CONDUCTOR SIZE
750 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 3.48 INCH L X 4.5 INCH W X 3.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
ITH MODEL
NSI Industries LLC
Done
Datasheet
Description
250 KCMIL STRANDED MIN. CONDUCTOR SIZE
750 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 3.48 INCH L X 4.5 INCH W X 3.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
ITH MODEL
250 KCMIL STRANDED MIN. CONDUCTOR SIZE
750 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 3.48 INCH L X 4.5 INCH W X 3.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
ITH MODEL
250 KCMIL STRANDED MIN. CONDUCTOR SIZE
750 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 3.48 INCH L X 4.5 INCH W X 3.5 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT