4 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS GREY[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 1.85 INCH L X 1.6 INCH W X 1.81 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
ITG MODEL
NSI Industries LLC
Done
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS GREY[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 1.85 INCH L X 1.6 INCH W X 1.81 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
ITG MODEL
4 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS GREY[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 1.85 INCH L X 1.6 INCH W X 1.81 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR GRAY
TEMPERATURE RATING 90 DEG C
ITG MODEL
4 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS GREY[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 1.85 INCH L X 1.6 INCH W X 1.81 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT